HARTING Inc. of North America Hood, 10B, Top Entry, Aluminium, Pg16; Heavy Duty Connector Type Harting 9300101731

Description
HOOD, 10B, TOP ENTRY, ALUMINIUM, PG16; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
HOOD, 10B, TOP ENTRY, ALUMINIUM, PG16; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 10B, Top Entry, Aluminium, Pg16; Heavy Duty Connector Type Harting - 04C8629 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 10B, Top Entry, Aluminium, Pg16; Heavy Duty Connector Type Harting
04C8629
Hood, 10B, Top Entry, Aluminium, Pg16; Heavy Duty Connector Type Harting 04C8629
HOOD, 10B, TOP ENTRY, ALUMINIUM, PG16; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

HOOD, 10B, TOP ENTRY, ALUMINIUM, PG16; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8629
Product Name Hood, 10B, Top Entry, Aluminium, Pg16; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details