HARTING Inc. of North America Power Connectors 9300101441

Description
Heavy Duty Power Connectors HAN 10B PG16
Request a Quote
Description
Heavy Duty Power Connectors HAN 10B PG16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09300101441 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09300101441
Power Connectors 09300101441
Heavy Duty Power Connectors HAN 10B PG16

Heavy Duty Power Connectors HAN 10B PG16

Buy Now
Swedesboro, NJ, United States
Power Connectors
09300101441
Power Connectors 09300101441
Han B Hood Top Entry LC 2 Reels PG 16

Han B Hood Top Entry LC 2 Reels PG 16

Buy Now
Connector/Terminal/Pin - 454970 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
454970
Connector/Terminal/Pin 454970
TOP ENTRY HOOD, SIZE 10B, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 10B INSERTS & BASES, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

TOP ENTRY HOOD, SIZE 10B, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 10B INSERTS & BASES, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 09300101441 454970
Product Name Power Connectors Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details