HARTING Inc. of North America Top Entry Hood, Size 10B, Metal; Heavy Duty Connector Type Harting 9300101421

Description
TOP ENTRY HOOD, SIZE 10B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 10B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 10B, Metal; Heavy Duty Connector Type Harting - 97H1938 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 10B, Metal; Heavy Duty Connector Type Harting
97H1938
Top Entry Hood, Size 10B, Metal; Heavy Duty Connector Type Harting 97H1938
TOP ENTRY HOOD, SIZE 10B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 10B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97H1938
Product Name Top Entry Hood, Size 10B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details