CLOSED FLANGE HOUSING, SIZE 10B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts; Features:Side/1-entr
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 97H1956 |
| Product Name | Closed Flange Housing, Size 10B, Metal; Heavy Duty Connector Type Harting |