HARTING Inc. of North America Heavy Duty Housing, 10B, 2 Lever, Panel; Heavy Duty Connector Type Harting 9300101221

Description
HEAVY DUTY HOUSING, 10B, 2 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 10B, 2 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 10B, 2 Lever, Panel; Heavy Duty Connector Type Harting - 04C8618 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 10B, 2 Lever, Panel; Heavy Duty Connector Type Harting
04C8618
Heavy Duty Housing, 10B, 2 Lever, Panel; Heavy Duty Connector Type Harting 04C8618
HEAVY DUTY HOUSING, 10B, 2 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOUSING, 10B, 2 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8618
Product Name Heavy Duty Housing, 10B, 2 Lever, Panel; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details