HARTING Inc. of North America Heavy Duty Conn, 1 Lever, Size 10B; Heavy Duty Connector Type Harting 9300100752

Description
HEAVY DUTY CONN, 1 LEVER, SIZE 10B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, 1 LEVER, SIZE 10B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, 1 Lever, Size 10B; Heavy Duty Connector Type Harting - 04C8610 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 1 Lever, Size 10B; Heavy Duty Connector Type Harting
04C8610
Heavy Duty Conn, 1 Lever, Size 10B; Heavy Duty Connector Type Harting 04C8610
HEAVY DUTY CONN, 1 LEVER, SIZE 10B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY CONN, 1 LEVER, SIZE 10B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8610
Product Name Heavy Duty Conn, 1 Lever, Size 10B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details