HARTING Inc. of North America Hood, 10B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting 9300100443

Description
HOOD, 10B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
HOOD, 10B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 10B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting - 04C8600 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 10B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting
04C8600
Hood, 10B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting 04C8600
HOOD, 10B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

HOOD, 10B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8600
Product Name Hood, 10B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details