HARTING Inc. of North America Heavy Duty Base, 10B, 2 Lever; Heavy Duty Connector Type Harting 9300100392

Description
HEAVY DUTY BASE, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Size 10B Heavy Duty Connectors
Datasheet
Description
HEAVY DUTY BASE, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Size 10B Heavy Duty Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 10B, 2 Lever; Heavy Duty Connector Type Harting - 39AH7314 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 10B, 2 Lever; Heavy Duty Connector Type Harting
39AH7314
Heavy Duty Base, 10B, 2 Lever; Heavy Duty Connector Type Harting 39AH7314
HEAVY DUTY BASE, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Size 10B Heavy Duty Connectors

HEAVY DUTY BASE, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Size 10B Heavy Duty Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39AH7314
Product Name Heavy Duty Base, 10B, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details