HARTING Inc. of North America Heavy Duty Base W/ Frame, 10B, 2 Lever; Heavy Duty Connector Type Harting 9300100391

Description
HEAVY DUTY BASE W/ FRAME, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han B Series
Description
HEAVY DUTY BASE W/ FRAME, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han B Series

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base W/ Frame, 10B, 2 Lever; Heavy Duty Connector Type Harting - 39AH7313 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base W/ Frame, 10B, 2 Lever; Heavy Duty Connector Type Harting
39AH7313
Heavy Duty Base W/ Frame, 10B, 2 Lever; Heavy Duty Connector Type Harting 39AH7313
HEAVY DUTY BASE W/ FRAME, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han B Series

HEAVY DUTY BASE W/ FRAME, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han B Series

Supplier's Site
Heavy Duty Base W/ Frame, 10B, 2 Lever Rohs Compliant Harting - 70AH6699 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base W/ Frame, 10B, 2 Lever Rohs Compliant Harting
70AH6699
Heavy Duty Base W/ Frame, 10B, 2 Lever Rohs Compliant Harting 70AH6699
HEAVY DUTY BASE W/ FRAME, 10B, 2 LEVER ROHS COMPLIANT: YES

HEAVY DUTY BASE W/ FRAME, 10B, 2 LEVER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39AH7313
Product Name Heavy Duty Base W/ Frame, 10B, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details