HARTING Inc. of North America Power Connectors 9300100301

Description
Heavy Duty Power Connectors HAN 10B BULK
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 10B BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09300100301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09300100301
Power Connectors 09300100301
Heavy Duty Power Connectors HAN 10B BULK

Heavy Duty Power Connectors HAN 10B BULK

Buy Now
Swedesboro, NJ, United States
Power Connectors
09300100301
Power Connectors 09300100301
Han B Base Panel 2 levers

Han B Base Panel 2 levers

Buy Now
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® Bses Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Lock Location: Locking Clip (2) on Base Bottom Size / Dimension: 3.661" L x 1.709" W x 1.138" H (93.00mm x 43.40mm x 28.90mm) Ingress Protection: IP65 - Dust Tight, Water Resistant

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® Bses
Package: Bulk
Product Status: Active
Connector Type: Base - Panel Mount
Style: Bottom Entry
Lock Location: Locking Clip (2) on Base Bottom
Size / Dimension: 3.661" L x 1.709" W x 1.138" H (93.00mm x 43.40mm x 28.90mm)
Ingress Protection: IP65 - Dust Tight, Water Resistant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09300100301
Product Name Power Connectors Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details