HARTING Inc. of North America Bulkhead Housing, Size 10B, Metal, 2 Levers; Heavy Duty Connector Type Harting 9300100301

Description
BULKHEAD HOUSING, SIZE 10B, METAL, 2 LEVERS; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 10B, METAL, 2 LEVERS; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 10B, Metal, 2 Levers; Heavy Duty Connector Type Harting - 79K0471 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 10B, Metal, 2 Levers; Heavy Duty Connector Type Harting
79K0471
Bulkhead Housing, Size 10B, Metal, 2 Levers; Heavy Duty Connector Type Harting 79K0471
BULKHEAD HOUSING, SIZE 10B, METAL, 2 LEVERS; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 10B, METAL, 2 LEVERS; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K0471
Product Name Bulkhead Housing, Size 10B, Metal, 2 Levers; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details