HARTING Inc. of North America Housing,10B, Surface Mount, Side Entry, 2 Lever; Heavy Duty Connector Type Harting 9300100272

Description
HOUSING,10B, SURFACE MOUNT, SIDE ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
HOUSING,10B, SURFACE MOUNT, SIDE ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing,10B, Surface Mount, Side Entry, 2 Lever; Heavy Duty Connector Type Harting - 04C8579 - Newark, An Avnet Company
Chicago, IL, United States
Housing,10B, Surface Mount, Side Entry, 2 Lever; Heavy Duty Connector Type Harting
04C8579
Housing,10B, Surface Mount, Side Entry, 2 Lever; Heavy Duty Connector Type Harting 04C8579
HOUSING,10B, SURFACE MOUNT, SIDE ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes

HOUSING,10B, SURFACE MOUNT, SIDE ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8579
Product Name Housing,10B, Surface Mount, Side Entry, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details