HARTING Inc. of North America Hood/Door/Cover 9300100232

Description
HEAVY DUTY HOUSING, 10B, 2 LEVER, ALUM, HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:10B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY HOUSING, 10B, 2 LEVER, ALUM, HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:10B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 43251194 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
43251194
Hood/Door/Cover 43251194
HEAVY DUTY HOUSING, 10B, 2 LEVER, ALUM, HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:10B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, 10B, 2 LEVER, ALUM, HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:10B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 43251194
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.24 inch (31.5 mm)
View Details
D Sub Backshells - 339859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details