HARTING Inc. of North America Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting 9300061308

Description
HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Series Heavy Duty ConnectorsRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Series Heavy Duty ConnectorsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting - 98Y6696 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting
98Y6696
Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting 98Y6696
HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Series Heavy Duty ConnectorsRoHS Compliant: Yes

HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Series Heavy Duty ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y6696
Product Name Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details