HARTING Inc. of North America Housing, Bulkhead 6B, 1 Lever, Alum; Heavy Duty Connector Type Harting 9300061306

Description
HOUSING, BULKHEAD 6B, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Inserts; Product Range:Han B RoHS Compliant: Yes
Datasheet
Description
HOUSING, BULKHEAD 6B, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Inserts; Product Range:Han B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead 6B, 1 Lever, Alum; Heavy Duty Connector Type Harting - 22AC5072 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead 6B, 1 Lever, Alum; Heavy Duty Connector Type Harting
22AC5072
Housing, Bulkhead 6B, 1 Lever, Alum; Heavy Duty Connector Type Harting 22AC5072
HOUSING, BULKHEAD 6B, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Inserts; Product Range:Han B RoHS Compliant: Yes

HOUSING, BULKHEAD 6B, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Inserts; Product Range:Han B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AC5072
Product Name Housing, Bulkhead 6B, 1 Lever, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details