HARTING Inc. of North America Closed Flange Housing, Size 6B, Metal; Heavy Duty Connector Type Harting 9300061256

Description
CLOSED FLANGE HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Connector Shell Size:6B RoHS Compliant: Yes
Description
CLOSED FLANGE HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Connector Shell Size:6B RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Closed Flange Housing, Size 6B, Metal; Heavy Duty Connector Type Harting - 96B6123 - Newark, An Avnet Company
Chicago, IL, United States
Closed Flange Housing, Size 6B, Metal; Heavy Duty Connector Type Harting
96B6123
Closed Flange Housing, Size 6B, Metal; Heavy Duty Connector Type Harting 96B6123
CLOSED FLANGE HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Connector Shell Size:6B RoHS Compliant: Yes

CLOSED FLANGE HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Connector Shell Size:6B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96B6123
Product Name Closed Flange Housing, Size 6B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details