CLOSED FLANGE HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Connector Shell Size:6B RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 79K0438 |
| Product Name | Closed Flange Housing, Size 6B, Metal; Heavy Duty Connector Type Harting |