HARTING Inc. of North America Hood, 6B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting 9300060752

Description
HOOD, 6B, TOP ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Description
HOOD, 6B, TOP ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hood, 6B, Top Entry, Aluminium, Pg21 is designed for use with Han 6B inserts and bases, making it suitable for various industrial applications. Constructed from aluminum, it features a single lever locking mechanism for secure closure. The product is part of the Han B series and is RoHS compliant, ensuring it meets environmental standards. It provides a degree of protection rated at IP 65 when coupled, making it suitable for environments where dust and water ingress are concerns. The hood is capable of operating in temperatures ranging from -40 °C to +125 °C, which allows for versatility in different operational conditions. This product is ideal for engineers seeking a reliable and durable connector hood for heavy-duty applications.

Datasheet Summary
Powered by GS/AI

The Hood, 6B, Top Entry, Aluminium, Pg21 is designed for use with Han 6B inserts and bases, making it suitable for various industrial applications. Constructed from aluminum, it features a single lever locking mechanism for secure closure. The product is part of the Han B series and is RoHS compliant, ensuring it meets environmental standards. It provides a degree of protection rated at IP 65 when coupled, making it suitable for environments where dust and water ingress are concerns. The hood is capable of operating in temperatures ranging from -40 °C to +125 °C, which allows for versatility in different operational conditions. This product is ideal for engineers seeking a reliable and durable connector hood for heavy-duty applications.

Suppliers

Company
Product
Description
Supplier Links
Hood, 6B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting - 01C7871 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 6B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting
01C7871
Hood, 6B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting 01C7871
HOOD, 6B, TOP ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

HOOD, 6B, TOP ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01C7871
Product Name Hood, 6B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details