HARTING Inc. of North America Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting 9300060381

Description
HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Series Heavy Duty ConnectorsRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Series Heavy Duty ConnectorsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting - 04C8546 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting
04C8546
Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting 04C8546
HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Series Heavy Duty ConnectorsRoHS Compliant: Yes

HEAVY DUTY HOUSING, 6B, 1LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han B Series Heavy Duty ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8546
Product Name Heavy Duty Housing, 6B, 1Lever, Bulkhead; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details