HARTING Inc. of North America Bulkhead Housing, Size 6B, Metal; Heavy Duty Connector Type Harting 9300060318

Description
BULKHEAD HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Product Range:Han B SeriesRoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Product Range:Han B SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 6B, Metal; Heavy Duty Connector Type Harting - 97H1952 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 6B, Metal; Heavy Duty Connector Type Harting
97H1952
Bulkhead Housing, Size 6B, Metal; Heavy Duty Connector Type Harting 97H1952
BULKHEAD HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Product Range:Han B SeriesRoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Product Range:Han B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97H1952
Product Name Bulkhead Housing, Size 6B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details