HARTING Inc. of North America Bulkhead Housing, Size 6B, Metal; Heavy Duty Connector Type Harting 9300060302

Description
BULKHEAD HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Product Range:Han B SeriesRoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Product Range:Han B SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 6B, Metal; Heavy Duty Connector Type Harting - 91F9640 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 6B, Metal; Heavy Duty Connector Type Harting
91F9640
Bulkhead Housing, Size 6B, Metal; Heavy Duty Connector Type Harting 91F9640
BULKHEAD HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Product Range:Han B SeriesRoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 6B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Hoods & Inserts; Product Range:Han B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91F9640
Product Name Bulkhead Housing, Size 6B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details