HARTING Inc. of North America Connectors, Interconnects- Heavy Duty Connectors -Housings, Hoods, Bases 9300060301

Description
Manufacturer: HARTING Category: Connectors, Interconnects- Heavy Duty Connectors -Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Lock Location: Locking Clip (1) on Base Bottom Size / Dimension: 3.150" L x 1.709" W x 1.138" H (80.00mm x 43.40mm x 28.90mm) Ingress Protection: IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects- Heavy Duty Connectors -Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Lock Location: Locking Clip (1) on Base Bottom Size / Dimension: 3.150" L x 1.709" W x 1.138" H (80.00mm x 43.40mm x 28.90mm) Ingress Protection: IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Heavy Duty Connectors -Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Heavy Duty Connectors -Housings, Hoods, Bases
Connectors, Interconnects- Heavy Duty Connectors -Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects- Heavy Duty Connectors -Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Lock Location: Locking Clip (1) on Base Bottom Size / Dimension: 3.150" L x 1.709" W x 1.138" H (80.00mm x 43.40mm x 28.90mm) Ingress Protection: IP65 - Dust Tight, Water Resistant

Manufacturer: HARTING
Category: Connectors, Interconnects- Heavy Duty Connectors -Housings, Hoods, Bases
Series: Han® B
Package: Bulk
Product Status: Active
Connector Type: Base - Panel Mount
Style: Bottom Entry
Lock Location: Locking Clip (1) on Base Bottom
Size / Dimension: 3.150" L x 1.709" W x 1.138" H (80.00mm x 43.40mm x 28.90mm)
Ingress Protection: IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 09300060301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09300060301
Power Connectors 09300060301
Heavy Duty Power Connectors HAN 6B BULKH

Heavy Duty Power Connectors HAN 6B BULKH

Buy Now
Swedesboro, NJ, United States
Power Connectors
09300060301
Power Connectors 09300060301
Han B Base Panel 1 Lever

Han B Base Panel 1 Lever

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 09300060301 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
09300060301
Heavy Duty Connector Housings, Hoods, Bases 09300060301
CONN BASE BOTTOM ENTRY SZ6B

CONN BASE BOTTOM ENTRY SZ6B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09300060301 09300060301
Product Name Connectors, Interconnects- Heavy Duty Connectors -Housings, Hoods, Bases Power Connectors Heavy Duty Connector Housings, Hoods, Bases
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Jacks, Plugs - 9202BLU-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details