HARTING Inc. of North America Backplane Connectors 9291306903

Description
DIN Signal 3R030MS-4,0C1-2
Request a Quote Datasheet
Description
DIN Signal 3R030MS-4,0C1-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09291306903 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09291306903
Backplane Connectors 09291306903
DIN Signal 3R030MS-4,0C1-2

DIN Signal 3R030MS-4,0C1-2

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1340998-09291306903 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1340998-09291306903
Connectors, Interconnects - Backplane Connectors - DIN 41612 1340998-09291306903
Win Source Part Number: 1340998-09291306903 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: DIN 41612 Number of Positions: 30 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold-Palladium Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Style: 3R Level, Class: 2 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING

Win Source Part Number: 1340998-09291306903
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: DIN 41612
Number of Positions: 30
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold-Palladium
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20
Style: 3R
Level, Class: 2
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING

Buy Now Datasheet
Din 3R Male Straight, 30Pin, 4.0Mm Tails, Pl2 Harting - 70Y5851 - Newark, An Avnet Company
Chicago, IL, United States
Din 3R Male Straight, 30Pin, 4.0Mm Tails, Pl2 Harting
70Y5851
Din 3R Male Straight, 30Pin, 4.0Mm Tails, Pl2 Harting 70Y5851
DIN 3R male straight, 30pin, 4.0mm tails, PL2

DIN 3R male straight, 30pin, 4.0mm tails, PL2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09291306903 1340998-09291306903 70Y5851
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Din 3R Male Straight, 30Pin, 4.0Mm Tails, Pl2 Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details