HARTING Inc. of North America Backplane Connectors 9290023401

Description
DIN M0+2 female straight
Request a Quote
Description
DIN M0+2 female straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09290023401 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09290023401
Backplane Connectors 09290023401
DIN M0+2 female straight

DIN M0+2 female straight

Buy Now
Connector, Din 41612, Receptacle, 1Row; Product Range Harting - 15AC6965 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Receptacle, 1Row; Product Range Harting
15AC6965
Connector, Din 41612, Receptacle, 1Row; Product Range Harting 15AC6965
CONNECTOR, DIN 41612, RECEPTACLE, 1ROW; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; No. of Rows:1 Row; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:-; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR, DIN 41612, RECEPTACLE, 1ROW; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; No. of Rows:1 Row; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09290023401 15AC6965
Product Name Backplane Connectors Connector, Din 41612, Receptacle, 1Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Paladin ® - 131-4214-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details