HARTING Inc. of North America Backplane Connectors 9284486801

Description
DIN 41612 Connectors 48P PCB INVERSE FEM
Request a Quote
Description
DIN 41612 Connectors 48P PCB INVERSE FEM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09284486801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09284486801
Backplane Connectors 09284486801
DIN 41612 Connectors 48P PCB INVERSE FEM

DIN 41612 Connectors 48P PCB INVERSE FEM

Buy Now
Connector, Din 41612, Rcpt, 48P, 3Row; Product Range Harting - 43AC9687 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 48P, 3Row; Product Range Harting
43AC9687
Connector, Din 41612, Rcpt, 48P, 3Row; Product Range Harting 43AC9687
CONNECTOR, DIN 41612, RCPT, 48P, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 48P, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09284486801 43AC9687
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 48P, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568b) - 110826 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 108-1311-100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
View Details