Manufacturer: HARTING
Win Source Part Number: 1333133-09282486801
Category: Connectors, Interconnects>Backpl
Packaging: Bulk
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20
Mounting: Through Hole, Right Angle
Style: 2R
Level, Class: 2
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9282486801,1195-1890
RoHS Status: ROHS3 Compliant
DIN 41612 Connectors 48P MALE RA TYPE R
CONN DIN RCPT 48POS PCB RA GOLD
CONN, DIN 41612, 2R, RCPT, 48POS, 3ROW; Product Range:-; No. of Contacts:48Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333133-09282486801 | 09282486801 | 09282486801 | 44J4449 |
| Product Name | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Backplane Connectors | DIN 41612 | Conn, Din 41612, 2R, Rcpt, 48Pos, 3Row; Product Range Harting |
| Connector Type | DIN Connector | DIN Connector | DIN Connector |