HARTING Inc. of North America Backplane Connectors 9281486985

Description
DIN 41612 Connectors DIN-SIGNAL 2R048MP
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL 2R048MP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09281486985 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09281486985
Backplane Connectors 09281486985
DIN 41612 Connectors DIN-SIGNAL 2R048MP

DIN 41612 Connectors DIN-SIGNAL 2R048MP

Buy Now
Gds A-2R 48 Pin Male Level 2 Rohs Compliant Harting - 93C7094 - Newark, An Avnet Company
Chicago, IL, United States
Gds A-2R 48 Pin Male Level 2 Rohs Compliant Harting
93C7094
Gds A-2R 48 Pin Male Level 2 Rohs Compliant Harting 93C7094
Gds A-2R 48 Pin Male Level 2 RoHS Compliant: Yes

Gds A-2R 48 Pin Male Level 2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09281486985 93C7094
Product Name Backplane Connectors Gds A-2R 48 Pin Male Level 2 Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T10V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details