HARTING Inc. of North America Backplane Connectors - 09281486903 9281486903

Description
Manufacturer: HARTING Win Source Part Number: 858609-09281486903 Series: DIN 41612 Features: 48 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole Package: Bulk Mounting: Panel Mount, Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9281486903, 1195-1887
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 858609-09281486903 Series: DIN 41612 Features: 48 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole Package: Bulk Mounting: Panel Mount, Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9281486903, 1195-1887
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09281486903 - 858609-09281486903 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09281486903
858609-09281486903
Backplane Connectors - 09281486903 858609-09281486903
Manufacturer: HARTING Win Source Part Number: 858609-09281486903 Series: DIN 41612 Features: 48 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole Package: Bulk Mounting: Panel Mount, Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9281486903, 1195-1887

Manufacturer: HARTING
Win Source Part Number: 858609-09281486903
Series: DIN 41612
Features: 48 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole
Package: Bulk
Mounting: Panel Mount, Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9281486903, 1195-1887

Buy Now Datasheet
Backplane Connectors - 09281486903 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09281486903
Backplane Connectors 09281486903
DIN 41612 Connectors 48P MALE TYPE R STR

DIN 41612 Connectors 48P MALE TYPE R STR

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 858609-09281486903 09281486903
Product Name Backplane Connectors - 09281486903 Backplane Connectors
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - CC-A-292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details