HARTING Inc. of North America Backplane Connectors 9271326904

Description
DIN 41612 Connectors DIN-SIGNAL 2Q032MP
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL 2Q032MP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09271326904 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09271326904
Backplane Connectors 09271326904
DIN 41612 Connectors DIN-SIGNAL 2Q032MP

DIN 41612 Connectors DIN-SIGNAL 2Q032MP

Buy Now
Din 2Q Male Straight 32Pin, 5.0Mm Press-In, Pl2 Harting - 93C7031 - Newark, An Avnet Company
Chicago, IL, United States
Din 2Q Male Straight 32Pin, 5.0Mm Press-In, Pl2 Harting
93C7031
Din 2Q Male Straight 32Pin, 5.0Mm Press-In, Pl2 Harting 93C7031
DIN 2Q male straight 32pin, 5.0mm press-in, PL2

DIN 2Q male straight 32pin, 5.0mm press-in, PL2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09271326904 93C7031
Product Name Backplane Connectors Din 2Q Male Straight 32Pin, 5.0Mm Press-In, Pl2 Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details