HARTING Inc. of North America Backplane Connectors 9271326903

Description
DIN 41612 Connectors 32P MALE TYPE Q STR
Request a Quote
Description
DIN 41612 Connectors 32P MALE TYPE Q STR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09271326903 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09271326903
Backplane Connectors 09271326903
DIN 41612 Connectors 32P MALE TYPE Q STR

DIN 41612 Connectors 32P MALE TYPE Q STR

Buy Now
Conn, Din 41612, Plug, 32Pos, 2Row; Product Range Harting - 93C7030 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 32Pos, 2Row; Product Range Harting
93C7030
Conn, Din 41612, Plug, 32Pos, 2Row; Product Range Harting 93C7030
CONN, DIN 41612, PLUG, 32POS, 2ROW; Product Range:Type 2Q Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 32POS, 2ROW; Product Range:Type 2Q Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09271326903 93C7030
Product Name Backplane Connectors Conn, Din 41612, Plug, 32Pos, 2Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-6116-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers