HARTING Inc. of North America Backplane Connectors 9252306850

Description
DIN 41612 Connectors 30P Fmle 3C Press-I
Request a Quote
Description
DIN 41612 Connectors 30P Fmle 3C Press-I
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09252306850 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09252306850
Backplane Connectors 09252306850
DIN 41612 Connectors 30P Fmle 3C Press-I

DIN 41612 Connectors 30P Fmle 3C Press-I

Buy Now
Conn, Din 41612, Rcpt, 30Pos, 3Row; Product Range Harting - 30M6647 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Rcpt, 30Pos, 3Row; Product Range Harting
30M6647
Conn, Din 41612, Rcpt, 30Pos, 3Row; Product Range Harting 30M6647
CONN, DIN 41612, RCPT, 30POS, 3ROW; Product Range:Type 3C Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, RCPT, 30POS, 3ROW; Product Range:Type 3C Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09252306850 30M6647
Product Name Backplane Connectors Conn, Din 41612, Rcpt, 30Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Paladin ® - 131-7614-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details