HARTING Inc. of North America Backplane Connectors 9252306825

Description
DIN 41612 Connectors 30P TYPE 3C FEMALE
Request a Quote Datasheet
Description
DIN 41612 Connectors 30P TYPE 3C FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09252306825 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09252306825
Backplane Connectors 09252306825
DIN 41612 Connectors 30P TYPE 3C FEMALE

DIN 41612 Connectors 30P TYPE 3C FEMALE

Buy Now
Connector, Din 41612, Rcpt, 3Row; Product Range Harting - 30M6646 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 3Row; Product Range Harting
30M6646
Connector, Din 41612, Rcpt, 3Row; Product Range Harting 30M6646
CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09252306825 30M6646
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
Paladin ® - 131-6518-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details