HARTING Inc. of North America Backplane Connectors 9242206841

Description
DIN 41612 Connectors 20P Fmle 3B Solder
Request a Quote Datasheet
Description
DIN 41612 Connectors 20P Fmle 3B Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09242206841 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09242206841
Backplane Connectors 09242206841
DIN 41612 Connectors 20P Fmle 3B Solder

DIN 41612 Connectors 20P Fmle 3B Solder

Buy Now
Backplane Connectors - 09242206841 - 854597-09242206841 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09242206841
854597-09242206841
Backplane Connectors - 09242206841 854597-09242206841
Manufacturer: HARTING Win Source Part Number: 854597-09242206841 Series: DIN 41612 Features: Position Din Connector Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 09242206841-ND, 1195-4669

Manufacturer: HARTING
Win Source Part Number: 854597-09242206841
Series: DIN 41612
Features: Position Din Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 09242206841-ND, 1195-4669

Buy Now Datasheet
Din 3B Female Straight 20Pin, 2.9Mm Tails, Pl2, Thr/smc Harting - 86R4903 - Newark, An Avnet Company
Chicago, IL, United States
Din 3B Female Straight 20Pin, 2.9Mm Tails, Pl2, Thr/smc Harting
86R4903
Din 3B Female Straight 20Pin, 2.9Mm Tails, Pl2, Thr/smc Harting 86R4903
DIN 3B female straight 20pin, 2.9mm tails, PL2, THR/SMC

DIN 3B female straight 20pin, 2.9mm tails, PL2, THR/SMC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09242206841 854597-09242206841 86R4903
Product Name Backplane Connectors Backplane Connectors - 09242206841 Din 3B Female Straight 20Pin, 2.9Mm Tails, Pl2, Thr/smc Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Keystone - 62W4862 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
DIN 41622 Connectors - 1006251 - RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details