HARTING Inc. of North America Backplane Connectors 9242206825

Description
DIN 41612 Connectors 20P Fmle 3B Solder
Request a Quote Datasheet
Description
DIN 41612 Connectors 20P Fmle 3B Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09242206825 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09242206825
Backplane Connectors 09242206825
DIN 41612 Connectors 20P Fmle 3B Solder

DIN 41612 Connectors 20P Fmle 3B Solder

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333137-09242206825 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333137-09242206825
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333137-09242206825
Manufacturer: HARTING Win Source Part Number: 1333137-09242206825 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: Through Hole Style: 3B Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9242206825,1195-1872 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333137-09242206825
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Bulk
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20
Mounting: Through Hole
Style: 3B
Level, Class: 2
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9242206825,1195-1872
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Din 3B Female Straight 20Pin, 4.5Mm Tails, Pl2 Harting - 68R2859 - Newark, An Avnet Company
Chicago, IL, United States
Din 3B Female Straight 20Pin, 4.5Mm Tails, Pl2 Harting
68R2859
Din 3B Female Straight 20Pin, 4.5Mm Tails, Pl2 Harting 68R2859
DIN 3B female straight 20pin, 4.5mm tails, PL2

DIN 3B female straight 20pin, 4.5mm tails, PL2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09242206825 1333137-09242206825 68R2859
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Din 3B Female Straight 20Pin, 4.5Mm Tails, Pl2 Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 8-568A & 568B) - 111109 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-6516-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details