HARTING Inc. of North America Backplane Connectors - 09241206921 9241206921

Description
Manufacturer: HARTING Win Source Part Number: 858606-09241206921 Series: DIN 41612 Features: 20 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9241206921, 1195-1869
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 858606-09241206921 Series: DIN 41612 Features: 20 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9241206921, 1195-1869
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09241206921 - 858606-09241206921 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09241206921
858606-09241206921
Backplane Connectors - 09241206921 858606-09241206921
Manufacturer: HARTING Win Source Part Number: 858606-09241206921 Series: DIN 41612 Features: 20 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9241206921, 1195-1869

Manufacturer: HARTING
Win Source Part Number: 858606-09241206921
Series: DIN 41612
Features: 20 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9241206921, 1195-1869

Buy Now Datasheet
Backplane Connectors - 09241206921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09241206921
Backplane Connectors 09241206921
DIN 41612 Connectors 20P Male 3B R/A Sol

DIN 41612 Connectors 20P Male 3B R/A Sol

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 858606-09241206921 09241206921
Product Name Backplane Connectors - 09241206921 Backplane Connectors
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details