HARTING Inc. of North America Connector, Din 41612, Header, 2Row; Product Range Harting 9241206921

Description
CONNECTOR, DIN 41612, HEADER, 2ROW; Product Range:-; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN 41612, HEADER, 2ROW; Product Range:-; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Header, 2Row; Product Range Harting - 86R4900 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Header, 2Row; Product Range Harting
86R4900
Connector, Din 41612, Header, 2Row; Product Range Harting 86R4900
CONNECTOR, DIN 41612, HEADER, 2ROW; Product Range:-; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, HEADER, 2ROW; Product Range:-; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 86R4900
Product Name Connector, Din 41612, Header, 2Row; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Rectangular Connector Accessories - 0528-001-5005 - ODG (Origin Data Global)
Specs
Features Right Angle Cable Exit, Strain Relief
Number of Contacts 50
View Details
Headers & Wire Housings - G125-FV11605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, R/a Header, 4Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9783 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details