HARTING Inc. of North America Backplane Connectors 9233326921

Description
DIN 41612 Connectors DIN-SIGNAL 2C032MS
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL 2C032MS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09233326921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09233326921
Backplane Connectors 09233326921
DIN 41612 Connectors DIN-SIGNAL 2C032MS

DIN 41612 Connectors DIN-SIGNAL 2C032MS

Buy Now
Conn, Din 41612, Plug, 32Pos, 3Row; Product Range Harting - 93C6994 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 32Pos, 3Row; Product Range Harting
93C6994
Conn, Din 41612, Plug, 32Pos, 3Row; Product Range Harting 93C6994
CONN, DIN 41612, PLUG, 32POS, 3ROW; Product Range:Type 2C Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 32POS, 3ROW; Product Range:Type 2C Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09233326921 93C6994
Product Name Backplane Connectors Conn, Din 41612, Plug, 32Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-4318-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details