HARTING Inc. of North America Backplane Connectors 9232486850

Description
DIN 41612 Connectors DIN SIG 2C048FP-4 5
Request a Quote
Description
DIN 41612 Connectors DIN SIG 2C048FP-4 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09232486850 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09232486850
Backplane Connectors 09232486850
DIN 41612 Connectors DIN SIG 2C048FP-4 5

DIN 41612 Connectors DIN SIG 2C048FP-4 5

Buy Now
Conn, Din 41612, Rcpt, 48Pos, 3Row; Product Range Harting - 93C6990 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Rcpt, 48Pos, 3Row; Product Range Harting
93C6990
Conn, Din 41612, Rcpt, 48Pos, 3Row; Product Range Harting 93C6990
CONN, DIN 41612, RCPT, 48POS, 3ROW; Product Range:Type 2C Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, RCPT, 48POS, 3ROW; Product Range:Type 2C Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09232486850 93C6990
Product Name Backplane Connectors Conn, Din 41612, Rcpt, 48Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 88355473 - Radwell International
Specs
Gender Male / Plug
View Details