HARTING Inc. of North America Backplane Connectors - 09232486824 9232486824

Description
Manufacturer: HARTING Win Source Part Number: 858604-09232486824 Series: DIN 41612 Features: 48 Position Din Connector Receptacle, Female Sockets - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9232486824, 1195-1863
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 858604-09232486824 Series: DIN 41612 Features: 48 Position Din Connector Receptacle, Female Sockets - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9232486824, 1195-1863
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09232486824 - 858604-09232486824 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09232486824
858604-09232486824
Backplane Connectors - 09232486824 858604-09232486824
Manufacturer: HARTING Win Source Part Number: 858604-09232486824 Series: DIN 41612 Features: 48 Position Din Connector Receptacle, Female Sockets - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9232486824, 1195-1863

Manufacturer: HARTING
Win Source Part Number: 858604-09232486824
Series: DIN 41612
Features: 48 Position Din Connector Receptacle, Female Sockets - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9232486824, 1195-1863

Buy Now Datasheet
Backplane Connectors - 09232486824 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09232486824
Backplane Connectors 09232486824
DIN 41612 Connectors DIN SIG 2C048FS-2 9

DIN 41612 Connectors DIN SIG 2C048FS-2 9

Buy Now
Connector, Din 41612, Rcpt, 3Row; Product Range Harting - 73C1369 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 3Row; Product Range Harting
73C1369
Connector, Din 41612, Rcpt, 3Row; Product Range Harting 73C1369
CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
CONN DIN RCPT 48POS PCB - 326-09232486824 - Utmel Electronic Limited
Hong Kong, China
CONN DIN RCPT 48POS PCB
326-09232486824
CONN DIN RCPT 48POS PCB 326-09232486824
CONN DIN RCPT 48POS PCB

CONN DIN RCPT 48POS PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 858604-09232486824 09232486824 73C1369 326-09232486824
Product Name Backplane Connectors - 09232486824 Backplane Connectors Connector, Din 41612, Rcpt, 3Row; Product Range Harting CONN DIN RCPT 48POS PCB
Mounting Through Hole Through Hole
Connector Type DIN Connector DIN Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Contacts - E16550-0249 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - CFB.M06.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers