HARTING Inc. of North America Connectors, Interconnects - Backplane Connectors - DIN 41612 9232326825

Description
Manufacturer: HARTING Win Source Part Number: 1333121-09232326825 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 32 Number of Rows: 3 Termination: Solder Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Style: 2C Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9232326825,1195-1859 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 1333121-09232326825 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 32 Number of Rows: 3 Termination: Solder Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Style: 2C Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9232326825,1195-1859 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333121-09232326825 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333121-09232326825
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333121-09232326825
Manufacturer: HARTING Win Source Part Number: 1333121-09232326825 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 32 Number of Rows: 3 Termination: Solder Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Style: 2C Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9232326825,1195-1859 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333121-09232326825
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Bulk
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 32
Number of Rows: 3
Termination: Solder
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Style: 2C
Level, Class: 2
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9232326825,1195-1859
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Backplane Connectors - 09232326825 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09232326825
Backplane Connectors 09232326825
DIN 41612 Connectors DIN SIG 2C032FS-4 5

DIN 41612 Connectors DIN SIG 2C032FS-4 5

Buy Now
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting - 05H7267 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting
05H7267
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting 05H7267
DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet
9232326825 Harting - 14AK4396 - Newark, An Avnet Company
Chicago, IL, United States
9232326825 Harting
14AK4396
9232326825 Harting 14AK4396
9232326825

9232326825

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333121-09232326825 09232326825 05H7267 14AK4396
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting 9232326825 Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin Daughtercard - 130-8262-15D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details