HARTING Inc. of North America Backplane Connectors 9231486951

Description
DIN 41612 Connectors DIN-SIGNAL 2C048MS
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL 2C048MS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09231486951 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09231486951
Backplane Connectors 09231486951
DIN 41612 Connectors DIN-SIGNAL 2C048MS

DIN 41612 Connectors DIN-SIGNAL 2C048MS

Buy Now
Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting - 93C6982 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting
93C6982
Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting 93C6982
CONN, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type 2C Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type 2C Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09231486951 93C6982
Product Name Backplane Connectors Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details