HARTING Inc. of North America Connector, Din 41612, Header, 3Row; Product Range Harting 9231486922

Description
CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Header, 3Row; Product Range Harting - 93C6981 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Header, 3Row; Product Range Harting
93C6981
Connector, Din 41612, Header, 3Row; Product Range Harting 93C6981
CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 93C6981
Product Name Connector, Din 41612, Header, 3Row; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - 102160-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details