DIN 41612 Connectors 48P 2A MALE R/A SLD
DIN 41612 PCB CONNECTOR, PLUG, 48 WAY; Product Range:-; No. of Contacts:48Contacts;
CONN DIN HDR 48POS PCB RA GOLD
| Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09231486921 | 23C1623 | 09231486921 |
| Product Name | Backplane Connectors | Din 41612 Pcb Connector, Plug, 48 Way; Product Range Harting | DIN 41612 |
| Connector Type | DIN Connector | DIN Connector |