HARTING Inc. of North America Backplane Connectors 9231326921

Description
DIN 41612 Connectors 32P MALE R/A STD TH
Request a Quote Datasheet
Description
DIN 41612 Connectors 32P MALE R/A STD TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09231326921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09231326921
Backplane Connectors 09231326921
DIN 41612 Connectors 32P MALE R/A STD TH

DIN 41612 Connectors 32P MALE R/A STD TH

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1380447-09231326921 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1380447-09231326921
Connectors, Interconnects - Backplane Connectors - DIN 41612 1380447-09231326921
Win Source Part Number: 1380447-09231326921 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: 32 Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Style: 2C Level, Class: 2 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380447-09231326921
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: 32
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20 pcs
Style: 2C
Level, Class: 2
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Din 41612 Pcb Connector, Plug, 32Way; Product Range Harting - 79K4466 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 32Way; Product Range Harting
79K4466
Din 41612 Pcb Connector, Plug, 32Way; Product Range Harting 79K4466
DIN 41612 PCB CONNECTOR, PLUG, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Rows:2 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09231326921 1380447-09231326921 79K4466
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Din 41612 Pcb Connector, Plug, 32Way; Product Range Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers