HARTING Inc. of North America Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings 9230483214

Description
Win Source Part Number: 1380446-09230483214 Category: Connectors, Interconnects>Backpl ane Connectors>Backplane Connector Housings Series: DIN 41612 Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Housing for Female Sockets Number of Rows: 3 Package: Bulk Note: Contacts Not Included Connector Style: DIN 41612, Type 2C Standard Package: 20 pcs Connector Usage: Receptacle Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380446-09230483214 Category: Connectors, Interconnects>Backpl ane Connectors>Backplane Connector Housings Series: DIN 41612 Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Housing for Female Sockets Number of Rows: 3 Package: Bulk Note: Contacts Not Included Connector Style: DIN 41612, Type 2C Standard Package: 20 pcs Connector Usage: Receptacle Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings - 1380446-09230483214 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings
1380446-09230483214
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings 1380446-09230483214
Win Source Part Number: 1380446-09230483214 Category: Connectors, Interconnects>Backpl ane Connectors>Backplane Connector Housings Series: DIN 41612 Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Housing for Female Sockets Number of Rows: 3 Package: Bulk Note: Contacts Not Included Connector Style: DIN 41612, Type 2C Standard Package: 20 pcs Connector Usage: Receptacle Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380446-09230483214
Category: Connectors, Interconnects>Backplane Connectors>Backplane Connector Housings
Series: DIN 41612
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Connector Type: Housing for Female Sockets
Number of Rows: 3
Package: Bulk
Note: Contacts Not Included
Connector Style: DIN 41612, Type 2C
Standard Package: 20 pcs
Connector Usage: Receptacle
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Backplane Connectors - 09230483214 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09230483214
Backplane Connectors 09230483214
DIN-Signal 2C048FC-B

DIN-Signal 2C048FC-B

Buy Now
Din 41612 Pcb Connector, Receptacle, 48 Way; Product Range Harting - 22T4982 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Receptacle, 48 Way; Product Range Harting
22T4982
Din 41612 Pcb Connector, Receptacle, 48 Way; Product Range Harting 22T4982
DIN 41612 PCB CONNECTOR, RECEPTACLE, 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Rows:3Rows RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, RECEPTACLE, 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380446-09230483214 09230483214 22T4982
Product Name Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings Backplane Connectors Din 41612 Pcb Connector, Receptacle, 48 Way; Product Range Harting
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-4316-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details