SHELL HOUSING, 2C; Accessory Type:Shell Housing; For Use With:Type 2C Female Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 87R1457 |
| Product Name | Shell Housing, 2C; Accessory Type Harting |