HARTING Inc. of North America Backplane Connectors 9222326841

Description
DIN 41612 Connectors DIN-SIGNAL 2B032FR
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL 2B032FR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09222326841 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09222326841
Backplane Connectors 09222326841
DIN 41612 Connectors DIN-SIGNAL 2B032FR

DIN 41612 Connectors DIN-SIGNAL 2B032FR

Buy Now
Din 2B Female Straight 32Pin, 2.9Mm Tails, Pl2, Thr/smc Harting - 86R4871 - Newark, An Avnet Company
Chicago, IL, United States
Din 2B Female Straight 32Pin, 2.9Mm Tails, Pl2, Thr/smc Harting
86R4871
Din 2B Female Straight 32Pin, 2.9Mm Tails, Pl2, Thr/smc Harting 86R4871
DIN 2B female straight 32pin, 2.9mm tails, PL2, THR/SMC

DIN 2B female straight 32pin, 2.9mm tails, PL2, THR/SMC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09222326841 86R4871
Product Name Backplane Connectors Din 2B Female Straight 32Pin, 2.9Mm Tails, Pl2, Thr/smc Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers