HARTING Inc. of North America Backplane Connectors 9222326825

Description
DIN 41612 Connectors 32P 2A FEMALE STRT
Request a Quote Datasheet
Description
DIN 41612 Connectors 32P 2A FEMALE STRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09222326825 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09222326825
Backplane Connectors 09222326825
DIN 41612 Connectors 32P 2A FEMALE STRT

DIN 41612 Connectors 32P 2A FEMALE STRT

Buy Now
DIN 41612 09222326825
CONN DIN RCPT 32POS PCB

CONN DIN RCPT 32POS PCB

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting - 14C7573 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting
14C7573
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting 14C7573
DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09222326825 09222326825 14C7573
Product Name Backplane Connectors DIN 41612 Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Paladin Daughtercard - 130-6282-15D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details