HARTING Inc. of North America Backplane Connectors 9221326921

Description
DIN 41612 Connectors 32P 2A MALE R/A SLD
Request a Quote Datasheet
Description
DIN 41612 Connectors 32P 2A MALE R/A SLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09221326921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09221326921
Backplane Connectors 09221326921
DIN 41612 Connectors 32P 2A MALE R/A SLD

DIN 41612 Connectors 32P 2A MALE R/A SLD

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09221326921
Backplane Connectors 09221326921
DIN-Signal 2B032MS-3,0C1-2

DIN-Signal 2B032MS-3,0C1-2

Buy Now
DIN 41612 09221326921
CONN DIN HDR 32POS PCB RA GOLD

CONN DIN HDR 32POS PCB RA GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting - 93C6953 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting
93C6953
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting 93C6953
DIN 41612 PCB CONNECTOR, PLUG, 32 WAY; Product Range:Type 2B Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 32 WAY; Product Range:Type 2B Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site
DIN 41612 PCB Connector; Connector Type: - 326-09221326921 - Utmel Electronic Limited
Hong Kong, China
DIN 41612 PCB Connector; Connector Type:
326-09221326921
DIN 41612 PCB Connector; Connector Type: 326-09221326921
DIN 41612 PCB Connector; Connector Type:

DIN 41612 PCB Connector; Connector Type:

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09221326921 09221326921 93C6953 326-09221326921
Product Name Backplane Connectors DIN 41612 Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting DIN 41612 PCB Connector; Connector Type:
Connector Type DIN Connector DIN Connector
Termination Solder Solder
Mounting Through Hole, Right Angle Through Hole
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details