HARTING Inc. of North America Backplane Connectors 9221326919

Description
DIN 41612 Connectors DIN-SIGNAL 2B032MR
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL 2B032MR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09221326919 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09221326919
Backplane Connectors 09221326919
DIN 41612 Connectors DIN-SIGNAL 2B032MR

DIN 41612 Connectors DIN-SIGNAL 2B032MR

Buy Now
Din 2B Male Angled 32Pin, Pl2, Thr/smc Harting - 86R4869 - Newark, An Avnet Company
Chicago, IL, United States
Din 2B Male Angled 32Pin, Pl2, Thr/smc Harting
86R4869
Din 2B Male Angled 32Pin, Pl2, Thr/smc Harting 86R4869
DIN 2B male angled 32pin, PL2, THR/SMC

DIN 2B male angled 32pin, PL2, THR/SMC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09221326919 86R4869
Product Name Backplane Connectors Din 2B Male Angled 32Pin, Pl2, Thr/smc Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22051-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details